Philips 3200 series EP3146 Fully-auto Espresso machine 1.8 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
182540
Info modified on:
12 Apr 2024, 16:44:42
Short summary description Philips 3200 series EP3146 Fully-auto Espresso machine 1.8 L:
Philips 3200 series EP3146, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, 1500 W, Black, Silver
Long summary description Philips 3200 series EP3146 Fully-auto Espresso machine 1.8 L:
Philips 3200 series EP3146. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Number of spouts: 2, Built-in grinder. Power: 1500 W. Product colour: Black, Silver