Lenovo ThinkPad E590 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
60136
Info modified on:
22 Jan 2025, 13:13:49
Short summary description Lenovo ThinkPad E590 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM Wi-Fi 5 (802.11ac) Black:
Lenovo ThinkPad E590, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 8 GB, DDR4-SDRAM, Black
Long summary description Lenovo ThinkPad E590 Intel® Core™ i5 i5-8265U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM Wi-Fi 5 (802.11ac) Black:
Lenovo ThinkPad E590. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. On-board graphics card model: Intel® UHD Graphics. Product colour: Black. Weight: 2.12 kg