Samsung C24F390FHU computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black

https://images.icecat.biz/img/gallery/78581764_8467760379.jpg
Brand:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
190336
Info modified on:
03 Apr 2025, 13:19:57
Short summary description Samsung C24F390FHU computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

Samsung C24F390FHU, 61 cm (24"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Samsung C24F390FHU computer monitor 61 cm (24") 1920 x 1080 pixels Full HD LCD Black:

Samsung C24F390FHU. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Embed the product datasheet into your content