Lenovo ThinkPad T490s Intel® Core™ i7 i7-8665U Laptop 35.6 cm (14") Quad HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
24127
Info modified on:
23 Apr 2025, 15:18:46
Short summary description Lenovo ThinkPad T490s Intel® Core™ i7 i7-8665U Laptop 35.6 cm (14") Quad HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Lenovo ThinkPad T490s, Intel® Core™ i7, 1.9 GHz, 35.6 cm (14"), 2560 x 1440 pixels, 32 GB, 1 TB
Long summary description Lenovo ThinkPad T490s Intel® Core™ i7 i7-8665U Laptop 35.6 cm (14") Quad HD 32 GB DDR4-SDRAM 1 TB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Lenovo ThinkPad T490s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8665U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black