Canon Digital IXUS 65 1/2.5" 6 MP CCD Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
51003
Info modified on:
04 Apr 2019, 07:23:58
Short summary description Canon Digital IXUS 65 1/2.5" 6 MP CCD Silver:
Canon Digital IXUS 65, 6 MP, 1/2.5", CCD, 3x, 145 g, Silver
Long summary description Canon Digital IXUS 65 1/2.5" 6 MP CCD Silver:
Canon Digital IXUS 65. Megapixel (approx.): 6 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 16 MB. Weight: 145 g. Product colour: Silver