Canon Digital IXUS 750 1/1.8" Compact camera 7.1 MP CCD 3072 x 2304 pixels Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
85432
Info modified on:
04 Nov 2024, 09:21:14
Short summary description Canon Digital IXUS 750 1/1.8" Compact camera 7.1 MP CCD 3072 x 2304 pixels Silver:
Canon Digital IXUS 750, 7.1 MP, 3072 x 2304 pixels, 1/1.8", CCD, 3x, Silver
Long summary description Canon Digital IXUS 750 1/1.8" Compact camera 7.1 MP CCD 3072 x 2304 pixels Silver:
Canon Digital IXUS 750. Camera type: Compact camera, Megapixel (approx.): 7.1 MP, Image sensor size: 1/1.8", Sensor type: CCD, Maximum image resolution: 3072 x 2304 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 7.7 - 23.1 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Viewfinder type: Optical. PictBridge. Weight: 170 g. Product colour: Silver