Samsung Galaxy A70 SM-A705FN/DS 17 cm (6.7") Dual SIM Android 9.0 4G USB Type-C 6 GB 128 GB 4500 mAh Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
164368
Info modified on:
27 Feb 2024, 14:30:41
Short summary description Samsung Galaxy A70 SM-A705FN/DS 17 cm (6.7") Dual SIM Android 9.0 4G USB Type-C 6 GB 128 GB 4500 mAh Black:
Samsung Galaxy A70 SM-A705FN/DS, 17 cm (6.7"), 6 GB, 128 GB, 32 MP, Android 9.0, Black
Long summary description Samsung Galaxy A70 SM-A705FN/DS 17 cm (6.7") Dual SIM Android 9.0 4G USB Type-C 6 GB 128 GB 4500 mAh Black:
Samsung Galaxy A70 SM-A705FN/DS. Display diagonal: 17 cm (6.7"), Display resolution: 1080 x 2400 pixels. Processor frequency: 2 GHz, Processor family: Qualcomm Snapdragon. RAM capacity: 6 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 32 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4500 mAh. Product colour: Black. Weight: 183 g