LG 32UK550 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
58918
Info modified on:
20 Jan 2025, 10:41:02
Short summary description LG 32UK550 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black:
LG 32UK550, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black
Long summary description LG 32UK550 computer monitor 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD LED Black:
LG 32UK550. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black