Samsung PL PL100 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Violet

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
78555
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung PL PL100 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Violet:
Samsung PL PL100, 12.4 MP, 4000 x 3000 pixels, 1/2.33", CCD, 3x, Violet
Long summary description Samsung PL PL100 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Violet:
Samsung PL PL100. Camera type: Compact camera, Megapixel (approx.): 12.4 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3x, Digital zoom: 3x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 50 MB. PictBridge. Weight: 111 g. Product colour: Violet