Samsung PL PL80 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
64649
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung PL PL80 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black:
Samsung PL PL80, 12.4 MP, 4000 x 3000 pixels, 1/2.33", CCD, 5x, Black
Long summary description Samsung PL PL80 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black:
Samsung PL PL80. Camera type: Compact camera, Megapixel (approx.): 12.4 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 5.1 - 25.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 4096 MB. PictBridge. Weight: 110 g. Product colour: Black