DELL Inspiron 3576 Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Black, Grey

https://images.icecat.biz/img/gallery/67458717_4850432298.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
44019
Info modified on:
29 Jan 2025, 18:43:21
Short summary description DELL Inspiron 3576 Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Black, Grey:

DELL Inspiron 3576, Intel® Core™ i7, 1.8 GHz, 39.6 cm (15.6"), 8 GB, 1 TB, Black, Grey

Long summary description DELL Inspiron 3576 Intel® Core™ i7 i7-8550U Laptop 39.6 cm (15.6") 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 520 Black, Grey:

DELL Inspiron 3576. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620, Discrete graphics card model: AMD Radeon 520. Product colour: Black, Grey. Weight: 2.3 kg

Embed the product datasheet into your content