MSI N450GTS Cyclone 1GD5 NVIDIA GeForce GTS 450 1 GB GDDR5

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
103185
Info modified on:
02 Sept 2024, 20:33:29
Short summary description MSI N450GTS Cyclone 1GD5 NVIDIA GeForce GTS 450 1 GB GDDR5:
MSI N450GTS Cyclone 1GD5, GeForce GTS 450, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 2.0
Long summary description MSI N450GTS Cyclone 1GD5 NVIDIA GeForce GTS 450 1 GB GDDR5:
MSI N450GTS Cyclone 1GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTS 450, Processor frequency: 783 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 3608 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active