MSI H310M PRO-M2 PLUS motherboard Intel® H310 LGA 1151 (Socket H4) micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
190779
Info modified on:
30 Oct 2024, 13:04:00
Short summary description MSI H310M PRO-M2 PLUS motherboard Intel® H310 LGA 1151 (Socket H4) micro ATX:
MSI H310M PRO-M2 PLUS, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM
Long summary description MSI H310M PRO-M2 PLUS motherboard Intel® H310 LGA 1151 (Socket H4) micro ATX:
MSI H310M PRO-M2 PLUS. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Core™ i9, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V