LG 32GK650F computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black, Red

https://images.icecat.biz/img/gallery/65503498_9005677637.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
39858
Info modified on:
27 Mar 2025, 11:16:00
Short summary description LG 32GK650F computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black, Red:

LG 32GK650F, 80 cm (31.5"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black, Red

Long summary description LG 32GK650F computer monitor 80 cm (31.5") 2560 x 1440 pixels Quad HD LED Black, Red:

LG 32GK650F. Display diagonal: 80 cm (31.5"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black, Red

Embed the product datasheet into your content