Lenovo ThinkPad T480 Intel® Core™ i7 i7-8650U Laptop 35.6 cm (14") 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
24679
Info modified on:
14 Jun 2024, 20:18:29
Short summary description Lenovo ThinkPad T480 Intel® Core™ i7 i7-8650U Laptop 35.6 cm (14") 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Lenovo ThinkPad T480, Intel® Core™ i7, 1.9 GHz, 35.6 cm (14"), 16 GB, 256 GB, Windows 10 Pro
Long summary description Lenovo ThinkPad T480 Intel® Core™ i7 i7-8650U Laptop 35.6 cm (14") 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:
Lenovo ThinkPad T480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8650U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"). Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black