Lenovo ThinkPad T510i Intel® Core™ i5 i5-450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
76574
Info modified on:
22 Jan 2025, 06:19:59
Short summary description Lenovo ThinkPad T510i Intel® Core™ i5 i5-450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black:
Lenovo ThinkPad T510i, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 4 GB, 320 GB, Windows 7 Professional
Long summary description Lenovo ThinkPad T510i Intel® Core™ i5 i5-450M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA® Quadro® NVS 3100M Windows 7 Professional Black:
Lenovo ThinkPad T510i. Processor family: Intel® Core™ i5, Processor model: i5-450M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® Quadro® NVS 3100M. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.67 kg