DELL XPS 13 9370 Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Ubuntu Linux Nordic Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
63372
Info modified on:
23 Jan 2025, 18:46:51
Short summary description DELL XPS 13 9370 Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Ubuntu Linux Nordic Silver:
DELL XPS 13 9370, Intel® Core™ i7, 1.8 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 16 GB, 512 GB
Long summary description DELL XPS 13 9370 Intel® Core™ i7 i7-8550U Laptop 33.8 cm (13.3") Full HD 16 GB LPDDR3-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Ubuntu Linux Nordic Silver:
DELL XPS 13 9370. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8550U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 620. Operating system installed: Ubuntu Linux. Product colour: Silver