ASUS PRIME Z390-P Intel Z390 LGA 1151 (Socket H4) ATX

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
266769
Info modified on:
30 Oct 2024, 13:01:00
Short summary description ASUS PRIME Z390-P Intel Z390 LGA 1151 (Socket H4) ATX:
ASUS PRIME Z390-P, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM
Long summary description ASUS PRIME Z390-P Intel Z390 LGA 1151 (Socket H4) ATX:
ASUS PRIME Z390-P. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. RAID levels: 0, 1, 5, 10. Parallel processing technology support: CrossFireX, Graphics card family: Intel, Graphics card: UHD Graphics. LAN controller: Realtek RTL8111H