DELL Latitude E4200 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 2 GB DDR3-SDRAM 64 GB Intel® GMA 4500MHD Windows 7 Professional Black

https://images.icecat.biz/img/norm/high/6066565-6448.jpg
Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
139405
Info modified on:
02 Feb 2025, 23:04:00
Short summary description DELL Latitude E4200 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 2 GB DDR3-SDRAM 64 GB Intel® GMA 4500MHD Windows 7 Professional Black:

DELL Latitude E4200, Intel® Core™2 Duo, 1.6 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 64 GB

Long summary description DELL Latitude E4200 Intel® Core™2 Duo SU9600 30.7 cm (12.1") 2 GB DDR3-SDRAM 64 GB Intel® GMA 4500MHD Windows 7 Professional Black:

DELL Latitude E4200. Processor family: Intel® Core™2 Duo, Processor model: SU9600, Processor frequency: 1.6 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1 kg

Embed the product datasheet into your content