HP N246v computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
217628
Info modified on:
27 May 2025, 21:10:44
Short summary description HP N246v computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
HP N246v, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Long summary description HP N246v computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
HP N246v. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black