Samsung NX3300 + 20-50mm MILC 20.3 MP CMOS 5472 x 3648 pixels White

https://images.icecat.biz/img/gallery/60153904_5865944333.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
19169
Info modified on:
08 Feb 2022, 19:32:41
Short summary description Samsung NX3300 + 20-50mm MILC 20.3 MP CMOS 5472 x 3648 pixels White:

Samsung NX3300 + 20-50mm, 20.3 MP, 5472 x 3648 pixels, CMOS, Full HD, 230 g, White

Long summary description Samsung NX3300 + 20-50mm MILC 20.3 MP CMOS 5472 x 3648 pixels White:

Samsung NX3300 + 20-50mm. Camera type: MILC, Megapixel (approx.): 20.3 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 25600. Focal length range: 20 - 50 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Weight: 230 g. Product colour: White

Embed the product datasheet into your content