ASUS STRIX X470-F GAMING motherboard AMD X470 Socket AM4 ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
59923
Info modified on:
04 Nov 2024, 10:12:06
Short summary description ASUS STRIX X470-F GAMING motherboard AMD X470 Socket AM4 ATX:
ASUS STRIX X470-F GAMING, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 64 GB, DIMM
Long summary description ASUS STRIX X470-F GAMING motherboard AMD X470 Socket AM4 ATX:
ASUS STRIX X470-F GAMING. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Parallel processing technology support: 2-Way SLI, 3-Way CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I211-AT