DELL Inspiron 7777 Intel® Core™ i7 i7-8700T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey

https://images.icecat.biz/img/gallery/55182524_4581294533.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
79101
Info modified on:
08 Mar 2024, 09:07:54
Short summary description DELL Inspiron 7777 Intel® Core™ i7 i7-8700T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey:

DELL Inspiron 7777, 68.6 cm (27"), Full HD, Intel® Core™ i7, 16 GB, 1.26 TB, Windows 10 Pro

Long summary description DELL Inspiron 7777 Intel® Core™ i7 i7-8700T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1050 Windows 10 Pro Wi-Fi 5 (802.11ac) Black, Grey:

DELL Inspiron 7777. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 1050. Built-in camera. Operating system installed: Windows 10 Pro. Product colour: Black, Grey

Embed the product datasheet into your content