HP ProDesk 600 G3 Intel® Core™ i5 i5-6500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
133367
Info modified on:
14 Mar 2024, 19:08:40
Short summary description HP ProDesk 600 G3 Intel® Core™ i5 i5-6500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver:
HP ProDesk 600 G3, 3.2 GHz, Intel® Core™ i5, i5-6500, 16 GB, 256 GB, Windows 10 Pro
Long summary description HP ProDesk 600 G3 Intel® Core™ i5 i5-6500 16 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro SFF PC Black, Silver:
HP ProDesk 600 G3. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: SFF. Product type: PC. Weight: 4.53 kg. Product colour: Black, Silver