Samsung ST ST80 1/2.3" Compact camera 14.5 MP CCD 4320 x 3240 pixels Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
18573
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung ST ST80 1/2.3" Compact camera 14.5 MP CCD 4320 x 3240 pixels Black:
Samsung ST ST80, 14.5 MP, 4320 x 3240 pixels, CCD, 3x, HD, Black
Long summary description Samsung ST ST80 1/2.3" Compact camera 14.5 MP CCD 4320 x 3240 pixels Black:
Samsung ST ST80. Camera type: Compact camera, Megapixel (approx.): 14.5 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 3x, Focal length range: 6.3 - 18.9 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 22 MB. PictBridge. Weight: 108 g. Product colour: Black