Philips 9000 series BDP9600/12 DVD/Blu-Ray player 3D Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
97215
Info modified on:
14 Mar 2024, 19:31:26
Short summary description Philips 9000 series BDP9600/12 DVD/Blu-Ray player 3D Black:
Philips 9000 series BDP9600/12, Full HD, 4:3, 16:9, 21:9, 12-bit/150MHz, 7.1 channels, 120 dB, 100 dB
Long summary description Philips 9000 series BDP9600/12 DVD/Blu-Ray player 3D Black:
Philips 9000 series BDP9600/12. HD type: Full HD, Aspect ratio: 4:3, 16:9, 21:9, Video D/A Converter (DAC): 12-bit/150MHz. Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 120 dB, Dynamic range (1kHz): 100 dB. Video formats supported: AVCHD, H.264, MKV, MPEG2, VC-1, WMV, XviD, Audio formats supported: AAC, MP3, WMA, Image formats supported: JPG. Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Compatible memory cards: SD, SDHC. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 30 W