ASUS EN210 SILENT/DI/1GD3 graphics card NVIDIA GeForce 210 1 GB GDDR3

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
122657
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS EN210 SILENT/DI/1GD3 graphics card NVIDIA GeForce 210 1 GB GDDR3:
ASUS EN210 SILENT/DI/1GD3, GeForce 210, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.0
Long summary description ASUS EN210 SILENT/DI/1GD3 graphics card NVIDIA GeForce 210 1 GB GDDR3:
ASUS EN210 SILENT/DI/1GD3. Graphics processor family: NVIDIA, Graphics processor: GeForce 210, Processor frequency: 589 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1. Interface type: PCI Express 2.0. Cooling type: Passive