AOC G1 C24G1 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
521397
Info modified on:
19 Mar 2025, 18:00:43
Short summary description AOC G1 C24G1 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
AOC G1 C24G1, 59.9 cm (23.6"), 1920 x 1080 pixels, Full HD, LED, 1 ms, Black
Long summary description AOC G1 C24G1 LED display 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black:
AOC G1 C24G1. Display diagonal: 59.9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black