Canon Digital IXUS 75 1/2.5" Compact camera 7.1 MP CCD 3072 x 2304 pixels Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
109956
Info modified on:
08 Jun 2018, 14:24:26
Short summary description Canon Digital IXUS 75 1/2.5" Compact camera 7.1 MP CCD 3072 x 2304 pixels Black, Silver:
Canon Digital IXUS 75, 7.1 MP, 3072 x 2304 pixels, 1/2.5", CCD, 3x, Black, Silver
Long summary description Canon Digital IXUS 75 1/2.5" Compact camera 7.1 MP CCD 3072 x 2304 pixels Black, Silver:
Canon Digital IXUS 75. Camera type: Compact camera, Megapixel (approx.): 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3072 x 2304 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 32 MB. PictBridge. Weight: 130 g. Product colour: Black, Silver