GIGABYTE GA-H55M-D2H motherboard LGA 1156 (Socket H) micro ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
115847
Info modified on:
30 Oct 2024, 13:06:41
Short summary description GIGABYTE GA-H55M-D2H motherboard LGA 1156 (Socket H) micro ATX:
GIGABYTE GA-H55M-D2H, Intel, LGA 1156 (Socket H), 8 GB, 1.5 V, Non-ECC, 2200 MHz
Long summary description GIGABYTE GA-H55M-D2H motherboard LGA 1156 (Socket H) micro ATX:
GIGABYTE GA-H55M-D2H. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 8 GB, Memory voltage: 1.5 V, ECC сompatibility: Non-ECC. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888B / ALC892. BIOS type: AWARD, BIOS memory size: 128 Mbit