DELL OptiPlex 3060 Intel® Core™ i3 i3-8100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black

https://images.icecat.biz/img/gallery/57862837_4208822416.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
50258
Info modified on:
18 Nov 2024, 15:41:18
Short summary description DELL OptiPlex 3060 Intel® Core™ i3 i3-8100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:

DELL OptiPlex 3060, 3.1 GHz, Intel® Core™ i3, i3-8100T, 4 GB, 128 GB, Windows 10 Pro

Long summary description DELL OptiPlex 3060 Intel® Core™ i3 i3-8100T 4 GB DDR4-SDRAM 128 GB SSD Windows 10 Pro Mini PC Black:

DELL OptiPlex 3060. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-8100T. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Embed the product datasheet into your content