DELL Inspiron 3470 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 SFF PC Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
124689
Info modified on:
14 Mar 2024, 19:28:05
Short summary description DELL Inspiron 3470 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 SFF PC Black, Silver:
DELL Inspiron 3470, 2.8 GHz, Intel® Core™ i5, 8 GB, 1.13 TB, DVD±RW, Windows 10
Long summary description DELL Inspiron 3470 Intel® Core™ i5 i5-8400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 SFF PC Black, Silver:
DELL Inspiron 3470. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-8400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2667 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10. Power supply: 200 W. Chassis type: SFF. Product type: PC. Product colour: Black, Silver