AOC B1 27B1H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
242344
Info modified on:
20 Mar 2025, 16:39:54
Short summary description AOC B1 27B1H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
AOC B1 27B1H, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black
Long summary description AOC B1 27B1H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black:
AOC B1 27B1H. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black