DELL Inspiron 3275 AMD A6 A6-9225 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
137446
Info modified on:
14 Mar 2024, 18:12:26
Short summary description DELL Inspiron 3275 AMD A6 A6-9225 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Wi-Fi 5 (802.11ac) Black:
DELL Inspiron 3275, 54.6 cm (21.5"), Full HD, AMD A6, 4 GB, 1 TB, Windows 10
Long summary description DELL Inspiron 3275 AMD A6 A6-9225 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Wi-Fi 5 (802.11ac) Black:
DELL Inspiron 3275. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Screen shape: Flat. Processor family: AMD A6, Processor frequency: 2.6 GHz. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R4. Built-in camera. Operating system installed: Windows 10. Product colour: Black