DELL Inspiron 3670 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Mini Tower PC Black, Silver

https://images.icecat.biz/img/gallery/54427372_3014499978.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
67367
Info modified on:
14 Mar 2024, 18:15:38
Short summary description DELL Inspiron 3670 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Mini Tower PC Black, Silver:

DELL Inspiron 3670, 3.2 GHz, Intel® Core™ i7, 16 GB, 1.13 TB, DVD±RW, Windows 10 Home

Long summary description DELL Inspiron 3670 Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1.13 TB HDD+SSD Windows 10 Home Mini Tower PC Black, Silver:

DELL Inspiron 3670. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.13 TB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 290 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black, Silver

Embed the product datasheet into your content