ASUS PRIME B360-PLUS motherboard Intel® B360 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
106767
Info modified on:
30 Oct 2024, 13:05:03
Short summary description ASUS PRIME B360-PLUS motherboard Intel® B360 LGA 1151 (Socket H4) ATX:
ASUS PRIME B360-PLUS, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, i3-8xxx, i5-8xxx, i7-8xxx, DDR4-SDRAM, 64 GB
Long summary description ASUS PRIME B360-PLUS motherboard Intel® B360 LGA 1151 (Socket H4) ATX:
ASUS PRIME B360-PLUS. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, Supported storage drive types: HDD & SSD. Parallel processing technology support: CrossFireX, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H