HP ProBook 6450b Intel® Core™ i5 i5-520M 35.6 cm (14") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
136795
Info modified on:
22 Jan 2025, 05:49:41
Short summary description HP ProBook 6450b Intel® Core™ i5 i5-520M 35.6 cm (14") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional:
HP ProBook 6450b, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 250 GB
Long summary description HP ProBook 6450b Intel® Core™ i5 i5-520M 35.6 cm (14") 2 GB DDR3-SDRAM 250 GB Intel® HD Graphics Windows 7 Professional:
HP ProBook 6450b. Processor family: Intel® Core™ i5, Processor model: i5-520M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Weight: 2.26 kg