Samsung NV NV3 digital camera 1/2.5" 7.2 MP CCD Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
184902
Info modified on:
04 Apr 2019, 06:12:32
Short summary description Samsung NV NV3 digital camera 1/2.5" 7.2 MP CCD Black:
Samsung NV NV3, 7.2 MP, 1/2.5", CCD, 3x, 142 g, Black
Long summary description Samsung NV NV3 digital camera 1/2.5" 7.2 MP CCD Black:
Samsung NV NV3. Megapixel (approx.): 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Display diagonal: 6.35 cm (2.5"). Internal memory: 15 MB. Weight: 142 g. Product colour: Black