MSI Big Bang-Fuzion LGA 1156 (Socket H) ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
78527
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Big Bang-Fuzion LGA 1156 (Socket H) ATX:
MSI Big Bang-Fuzion, Intel, LGA 1156 (Socket H), 16 GB, 1.5 V, 1066,1333,1600 MHz, Gigabit Ethernet
Long summary description MSI Big Bang-Fuzion LGA 1156 (Socket H) ATX:
MSI Big Bang-Fuzion. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, Memory voltage: 1.5 V, Supported memory clock speeds: 1066,1333,1600 MHz. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Width: 244 mm, Depth: 305 mm