ASUS M2V motherboard Socket AM2 ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
246060
Info modified on:
30 Oct 2024, 13:09:50
Short summary description ASUS M2V motherboard Socket AM2 ATX:
ASUS M2V, AMD, Socket AM2, 2000 MHz, 8 GB, ECC & Non-ECC, Gigabit Ethernet
Long summary description ASUS M2V motherboard Socket AM2 ATX:
ASUS M2V. Processor manufacturer: AMD, Processor socket: Socket AM2, Processor system buses supported: 2000 MHz. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC660. BIOS memory size: 32 Mbit