Samsung ST5000 compact camera 1/2.3" 14.2 MP CCD 4320 x 3240 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
107045
Info modified on:
27 Feb 2025, 13:27:44
Short summary description Samsung ST5000 compact camera 1/2.3" 14.2 MP CCD 4320 x 3240 pixels Black:
Samsung ST5000, 14.2 MP, 4320 x 3240 pixels, 1/2.3", CCD, 359 g, Black
Long summary description Samsung ST5000 compact camera 1/2.3" 14.2 MP CCD 4320 x 3240 pixels Black:
Samsung ST5000. Camera type: Compact camera, Megapixel (approx.): 14.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Display diagonal: 9.4 cm (3.7"). Internal memory: 13 MB. Weight: 359 g. Product colour: Black