Samsung PL PL50 1/2.33" Compact camera 10.3 MP CCD 3648 x 2736 pixels Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26033
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung PL PL50 1/2.33" Compact camera 10.3 MP CCD 3648 x 2736 pixels Black:
Samsung PL PL50, 10.3 MP, 3648 x 2736 pixels, 1/2.33", CCD, 3x, Black
Long summary description Samsung PL PL50 1/2.33" Compact camera 10.3 MP CCD 3648 x 2736 pixels Black:
Samsung PL PL50. Camera type: Compact camera, Megapixel (approx.): 10.3 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 9 MB. PictBridge. Weight: 116.1 g. Product colour: Black