Samsung ST45 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Grey

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
48405
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung ST45 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Grey:
Samsung ST45, 12.2 MP, 4000 x 3000 pixels, 1/2.3", CCD, 3x, Grey
Long summary description Samsung ST45 1/2.3" Compact camera 12.2 MP CCD 4000 x 3000 pixels Grey:
Samsung ST45. Camera type: Compact camera, Megapixel (approx.): 12.2 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.3 - 18.9 mm. Display diagonal: 6.86 cm (2.7"). Internal memory: 31 MB. PictBridge. Weight: 105 g. Product colour: Grey