ASUS GeForce GT240 NVIDIA GeForce GT 240 1 GB GDDR5

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
139852
Info modified on:
18 Jan 2024, 17:32:01
Short summary description ASUS GeForce GT240 NVIDIA GeForce GT 240 1 GB GDDR5:
ASUS GeForce GT240, GeForce GT 240, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 2.0
Long summary description ASUS GeForce GT240 NVIDIA GeForce GT 240 1 GB GDDR5:
ASUS GeForce GT240. Graphics processor family: NVIDIA, Graphics processor: GeForce GT 240, Processor frequency: 550 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 3400 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10.1, OpenGL version: 3.2, Dual Link DVI. Interface type: PCI Express 2.0. Cooling type: Active