Samsung ST ST550 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black

https://images.icecat.biz/img/norm/high/4503852-7009.jpg
Brand:
Product family:
Product name:
Data-sheet quality:
created/standardized by Icecat
Product views:
32208
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung ST ST550 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black:

Samsung ST ST550, 12.4 MP, 4000 x 3000 pixels, CCD, 4.6x, HD, Black

Long summary description Samsung ST ST550 1/2.33" Compact camera 12.4 MP CCD 4000 x 3000 pixels Black:

Samsung ST ST550. Camera type: Compact camera, Megapixel (approx.): 12.4 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 4.6x, Digital zoom: 5x, Focal length range: 4.9 - 22.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 8.89 cm (3.5"), Touchscreen. PictBridge. Weight: 165 g. Product colour: Black

Embed the product datasheet into your content