MSI H55-G43 LGA 1156 (Socket H) ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
84139
Info modified on:
04 Apr 2019, 11:09:08
Short summary description MSI H55-G43 LGA 1156 (Socket H) ATX:
MSI H55-G43, Intel, LGA 1156 (Socket H), 16 GB, 1.5 V, Realtek RTL8111DL, Gigabit Ethernet
Long summary description MSI H55-G43 LGA 1156 (Socket H) ATX:
MSI H55-G43. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, Memory voltage: 1.5 V. LAN controller: Realtek RTL8111DL, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889. Width: 305 mm, Depth: 230 mm