MSI H270-A PRO motherboard Intel® H270 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
23174
Info modified on:
14 Mar 2024, 19:31:56
Short summary description MSI H270-A PRO motherboard Intel® H270 LGA 1151 (Socket H4) ATX:
MSI H270-A PRO, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM
Long summary description MSI H270-A PRO motherboard Intel® H270 LGA 1151 (Socket H4) ATX:
MSI H270-A PRO. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 5, 10. LAN controller: Realtek RTL8111H. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel