Alienware Area-51 R3 Threadripper Edition 32 GB DDR4-SDRAM 3.02 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Tower PC Black, Grey, Silver

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
26063
Info modified on:
14 Mar 2024, 19:36:15
Short summary description Alienware Area-51 R3 Threadripper Edition 32 GB DDR4-SDRAM 3.02 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Tower PC Black, Grey, Silver:
Alienware Area-51 R3 Threadripper Edition, 3.4 GHz, 32 GB, 3.02 TB, DVD Super Multi DL, Windows 10 Home, 64-bit
Long summary description Alienware Area-51 R3 Threadripper Edition 32 GB DDR4-SDRAM 3.02 TB HDD+SSD NVIDIA® GeForce® GTX 1080 Ti Windows 10 Home Tower PC Black, Grey, Silver:
Alienware Area-51 R3 Threadripper Edition. Processor frequency: 3.4 GHz. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 3.02 TB, Storage media: HDD+SSD, Card reader integrated, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GTX 1080 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 850 W. Chassis type: Tower. Product type: PC. Product colour: Black, Grey, Silver