Canon IXUS 130 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
98303
Info modified on:
14 Mar 2024, 19:33:01
Short summary description Canon IXUS 130 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Silver:
Canon IXUS 130, 14.1 MP, 4320 x 3240 pixels, CCD, 4x, HD, Silver
Long summary description Canon IXUS 130 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Silver:
Canon IXUS 130. Camera type: Compact camera, Megapixel (approx.): 14.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. ISO sensitivity (max): 1600. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5 - 20 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Weight: 133 g. Product colour: Silver