Huawei S5720-12TP-LI-AC network switch Managed L2/L4 Gigabit Ethernet (10/100/1000) Black, Metallic

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
78158
Info modified on:
14 Mar 2024, 17:16:40
Short summary description Huawei S5720-12TP-LI-AC network switch Managed L2/L4 Gigabit Ethernet (10/100/1000) Black, Metallic:
Huawei S5720-12TP-LI-AC, Managed, L2/L4, Gigabit Ethernet (10/100/1000), Rack mounting
Long summary description Huawei S5720-12TP-LI-AC network switch Managed L2/L4 Gigabit Ethernet (10/100/1000) Black, Metallic:
Huawei S5720-12TP-LI-AC. Switch type: Managed, Switch layer: L2/L4. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 16000 entries, Switching capacity: 336 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3ah, IEEE 802.3az. Rack mounting